Vishay Intertechnology, Inc. RES 383 OHM 1/8W 1% AXIAL RN55C3830FBSL

Description
RES 383ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 383ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1/8W 1% AXIAL - RN55C3830FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/8W 1% AXIAL
RN55C3830FBSL
RES 383 OHM 1/8W 1% AXIAL RN55C3830FBSL
RES 383ohm 1/8W 1% AXIAL

RES 383ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3830FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3830FBSL-ND
Through Hole Resistors RN55C3830FBSL-ND
383 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

383 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3830FBSL RN55C3830FBSL-ND
Product Name RES 383 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details