Vishay Intertechnology, Inc. RES 381K OHM 1/8W 1% AXIAL RN55C3813FB14

Description
RES 381Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 381Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 381K OHM 1/8W 1% AXIAL - RN55C3813FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 381K OHM 1/8W 1% AXIAL
RN55C3813FB14
RES 381K OHM 1/8W 1% AXIAL RN55C3813FB14
RES 381Kohm 1/8W 1% AXIAL

RES 381Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3813FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3813FB14-ND
Through Hole Resistors RN55C3813FB14-ND
381 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

381 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 40K1809 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
40K1809
Resistors Vishay 40K1809
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3813FB14 RN55C3813FB14-ND 40K1809
Product Name RES 381K OHM 1/8W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 381000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details