Vishay Intertechnology, Inc. METAL FILM,1/8W,37.4,1%,50PPM,BULK RN55C37R4FB14

Description
METAL FILM,1/8W,37.4,1%,50 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,37.4,1%,50 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,37.4,1%,50PPM,BULK - RN55C37R4FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,37.4,1%,50PPM,BULK
RN55C37R4FB14
METAL FILM,1/8W,37.4,1%,50PPM,BULK RN55C37R4FB14
METAL FILM,1/8W,37.4,1%,50 PPM,BULK

METAL FILM,1/8W,37.4,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN55C37R4FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C37R4FB14-ND
Through Hole Resistors RN55C37R4FB14-ND
37.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

37.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C37R4FB14 RN55C37R4FB14-ND
Product Name METAL FILM,1/8W,37.4,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers