Vishay Intertechnology, Inc. RES 379K OHM 1/8W .25% AXIAL RN55C3793CB14

Description
RES 379Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 379Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 379K OHM 1/8W .25% AXIAL - RN55C3793CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 379K OHM 1/8W .25% AXIAL
RN55C3793CB14
RES 379K OHM 1/8W .25% AXIAL RN55C3793CB14
RES 379Kohm 1/8W .25% AXIAL

RES 379Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3793CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3793CB14-ND
Through Hole Resistors RN55C3793CB14-ND
379 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

379 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3793CB14 RN55C3793CB14-ND
Product Name RES 379K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 379000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details