Vishay Intertechnology, Inc. RES 379K OHM 1/8W .1% AXIAL RN55C3793BBSL

Description
RES 379Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 379Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 379K OHM 1/8W .1% AXIAL - RN55C3793BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 379K OHM 1/8W .1% AXIAL
RN55C3793BBSL
RES 379K OHM 1/8W .1% AXIAL RN55C3793BBSL
RES 379Kohm 1/8W .1% AXIAL

RES 379Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3793BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3793BBSL-ND
Through Hole Resistors RN55C3793BBSL-ND
379 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

379 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3793BBSL RN55C3793BBSL-ND
Product Name RES 379K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 379000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details