Vishay Intertechnology, Inc. METAL FILM,1/8W,37.9K,.1%,50PPM,T/R RN55C3792BRE6

Description
METAL FILM,1/8W,37.9K,.1%, 50PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,37.9K,.1%, 50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,37.9K,.1%,50PPM,T/R - RN55C3792BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,37.9K,.1%,50PPM,T/R
RN55C3792BRE6
METAL FILM,1/8W,37.9K,.1%,50PPM,T/R RN55C3792BRE6
METAL FILM,1/8W,37.9K,.1%, 50PPM,T/R

METAL FILM,1/8W,37.9K,.1%,50PPM,T/R

Supplier's Site
Through Hole Resistors - RN55C3792BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3792BRE6-ND
Through Hole Resistors RN55C3792BRE6-ND
37.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

37.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3792BRE6 RN55C3792BRE6-ND
Product Name METAL FILM,1/8W,37.9K,.1%,50PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details