Vishay Intertechnology, Inc. RES 3.74M OHM 1/8W 1% AXIAL RN55C3744FRE6

Description
RES 3.74Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.74Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74M OHM 1/8W 1% AXIAL - RN55C3744FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74M OHM 1/8W 1% AXIAL
RN55C3744FRE6
RES 3.74M OHM 1/8W 1% AXIAL RN55C3744FRE6
RES 3.74Mohm 1/8W 1% AXIAL

RES 3.74Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3744FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3744FRE6-ND
Through Hole Resistors RN55C3744FRE6-ND
3.74 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.74 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3744FRE6 RN55C3744FRE6-ND
Product Name RES 3.74M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.74E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers