Vishay Intertechnology, Inc. Through Hole Resistors RN55C3743FRE6

Description
374 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
374 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C3743FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3743FRE6-ND
Through Hole Resistors RN55C3743FRE6-ND
374 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

374 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 374K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C3743FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 374K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C3743FRE6
Res Metal Film 374K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C3743FRE6
Res Metal Film 374K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 374K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,374Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C1080 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,374Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C1080
Resistor,metal Film,374Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C1080
Resistor,Metal Film,374KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,374KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3743FRE6-ND RN55C3743FRE6 55C1080
Product Name Through Hole Resistors Res Metal Film 374K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,374Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details