Vishay Intertechnology, Inc. Res Metal Film 37.4K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C3742FR36

Description
Res Metal Film 37.4K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 37.4K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 37.4K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C3742FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 37.4K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C3742FR36
Res Metal Film 37.4K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C3742FR36
Res Metal Film 37.4K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 37.4K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C3742FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3742FR36-ND
Through Hole Resistors RN55C3742FR36-ND
37.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

37.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,37.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C1069 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,37.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C1069
Resistor,metal Film,37.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C1069
Resistor,Metal Film,37.4KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,37.4KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3742FR36 RN55C3742FR36-ND 55C1069
Product Name Res Metal Film 37.4K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,37.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details