Vishay Intertechnology, Inc. Res Metal Film 374 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C3740FR36

Description
Res Metal Film 374 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 374 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 374 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C3740FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 374 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C3740FR36
Res Metal Film 374 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C3740FR36
Res Metal Film 374 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 374 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C3740FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3740FR36-ND
Through Hole Resistors RN55C3740FR36-ND
374 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

374 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,374Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C1046 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,374Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C1046
Resistor,metal Film,374Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C1046
Resistor,Metal Film,374Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,374Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3740FR36 RN55C3740FR36-ND 55C1046
Product Name Res Metal Film 374 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,374Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers