Vishay Intertechnology, Inc. RES 36.5 OHM 1/8W 1% AXIAL RN55C36R5FR36

Description
RES 36.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 36.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 1/8W 1% AXIAL - RN55C36R5FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1/8W 1% AXIAL
RN55C36R5FR36
RES 36.5 OHM 1/8W 1% AXIAL RN55C36R5FR36
RES 36.5ohm 1/8W 1% AXIAL

RES 36.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C36R5FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C36R5FR36-ND
Through Hole Resistors RN55C36R5FR36-ND
36.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

36.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C36R5FR36 RN55C36R5FR36-ND
Product Name RES 36.5 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details