Vishay Intertechnology, Inc. RES 36.5 OHM 1/8W 1% AXIAL RN55C36R5FB14

Description
RES 36.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 36.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 1/8W 1% AXIAL - RN55C36R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1/8W 1% AXIAL
RN55C36R5FB14
RES 36.5 OHM 1/8W 1% AXIAL RN55C36R5FB14
RES 36.5ohm 1/8W 1% AXIAL

RES 36.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C36R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C36R5FB14-ND
Through Hole Resistors RN55C36R5FB14-ND
36.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

36.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C36R5FB14 RN55C36R5FB14-ND
Product Name RES 36.5 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers