Vishay Intertechnology, Inc. RES 3.66K OHM 1/8W .1% AXIAL RN55C3661BB14

Description
RES 3.66Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.66Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.66K OHM 1/8W .1% AXIAL - RN55C3661BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.66K OHM 1/8W .1% AXIAL
RN55C3661BB14
RES 3.66K OHM 1/8W .1% AXIAL RN55C3661BB14
RES 3.66Kohm 1/8W .1% AXIAL

RES 3.66Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3661BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3661BB14-ND
Through Hole Resistors RN55C3661BB14-ND
3.66 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.66 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3661BB14 RN55C3661BB14-ND
Product Name RES 3.66K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3660 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details