Vishay Intertechnology, Inc. RES 365K OHM 1/8W 1% AXIAL RN55C3653FR36

Description
RES 365Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 365Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365K OHM 1/8W 1% AXIAL - RN55C3653FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365K OHM 1/8W 1% AXIAL
RN55C3653FR36
RES 365K OHM 1/8W 1% AXIAL RN55C3653FR36
RES 365Kohm 1/8W 1% AXIAL

RES 365Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3653FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3653FR36-ND
Through Hole Resistors RN55C3653FR36-ND
365 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

365 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,365Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C1013 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,365Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C1013
Resistor,metal Film,365Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C1013
Resistor,Metal Film,365KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,365KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3653FR36 RN55C3653FR36-ND 55C1013
Product Name RES 365K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,365Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details