Vishay Intertechnology, Inc. RES 36.5K OHM 1/8W .5% AXIAL RN55C3652DBSL

Description
RES 36.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 36.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM 1/8W .5% AXIAL - RN55C3652DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/8W .5% AXIAL
RN55C3652DBSL
RES 36.5K OHM 1/8W .5% AXIAL RN55C3652DBSL
RES 36.5Kohm 1/8W .5% AXIAL

RES 36.5Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3652DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3652DBSL-ND
Through Hole Resistors RN55C3652DBSL-ND
36.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

36.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3652DBSL RN55C3652DBSL-ND
Product Name RES 36.5K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details