Vishay Intertechnology, Inc. RES 3.65K OHM 1/8W .1% AXIAL RN55C3651BBSL

Description
RES 3.65Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.65Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1/8W .1% AXIAL - RN55C3651BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1/8W .1% AXIAL
RN55C3651BBSL
RES 3.65K OHM 1/8W .1% AXIAL RN55C3651BBSL
RES 3.65Kohm 1/8W .1% AXIAL

RES 3.65Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3651BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3651BBSL-ND
Through Hole Resistors RN55C3651BBSL-ND
3.65 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.65 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3651BBSL RN55C3651BBSL-ND
Product Name RES 3.65K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers