Vishay Intertechnology, Inc. RES MIL 365 OHM 1% 1/10W RN55C3650FRE6

Description
RES MIL 365ohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 365ohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 365 OHM 1% 1/10W - RN55C3650FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 365 OHM 1% 1/10W
RN55C3650FRE6
RES MIL 365 OHM 1% 1/10W RN55C3650FRE6
RES MIL 365ohm 1% 1/10W

RES MIL 365ohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C3650FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3650FRE6-ND
Through Hole Resistors RN55C3650FRE6-ND
365 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

365 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,365Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C0982 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,365Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C0982
Resistor,metal Film,365Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C0982
Resistor,Metal Film,365Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,365Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3650FRE6 RN55C3650FRE6-ND 55C0982
Product Name RES MIL 365 OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,365Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details