Vishay Intertechnology, Inc. Through Hole Resistors RN55C3650FR36

Description
365 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
365 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C3650FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3650FR36-ND
Through Hole Resistors RN55C3650FR36-ND
365 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

365 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 365 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C3650FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 365 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C3650FR36
Res Metal Film 365 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C3650FR36
Res Metal Film 365 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 365 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,365Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C0983 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,365Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C0983
Resistor,metal Film,365Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C0983
Resistor,Metal Film,365Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,365Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3650FR36-ND RN55C3650FR36 55C0983
Product Name Through Hole Resistors Res Metal Film 365 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,365Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details