Vishay Intertechnology, Inc. Through Hole Resistors RN55C3650FB14

Description
365 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
365 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN55C3650FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C3650FB14-ND
Through Hole Resistors 541-RN55C3650FB14-ND
365 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

365 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 365 OHM 1/8W 1% AXIAL - RN55C3650FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/8W 1% AXIAL
RN55C3650FB14
RES 365 OHM 1/8W 1% AXIAL RN55C3650FB14
RES 365ohm 1/8W 1% AXIAL

RES 365ohm 1/8W 1% AXIAL

Supplier's Site
Resistor Vishay - 83H3733 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Vishay
83H3733
Resistor Vishay 83H3733
RESISTOR

RESISTOR

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RN55C3650FB14-ND RN55C3650FB14 83H3733
Product Name Through Hole Resistors RES 365 OHM 1/8W 1% AXIAL Resistor Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details