Vishay Intertechnology, Inc. RES 365 OHM 1/8W .1% AXIAL RN55C3650BBSL

Description
RES 365ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 365ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1/8W .1% AXIAL - RN55C3650BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/8W .1% AXIAL
RN55C3650BBSL
RES 365 OHM 1/8W .1% AXIAL RN55C3650BBSL
RES 365ohm 1/8W .1% AXIAL

RES 365ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3650BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3650BBSL-ND
Through Hole Resistors RN55C3650BBSL-ND
365 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

365 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3650BBSL RN55C3650BBSL-ND
Product Name RES 365 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details