Vishay Intertechnology, Inc. RES 360K OHM 1/8W .1% AXIAL RN55C3603BRE6

Description
RES 360Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 360Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 1/8W .1% AXIAL - RN55C3603BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 1/8W .1% AXIAL
RN55C3603BRE6
RES 360K OHM 1/8W .1% AXIAL RN55C3603BRE6
RES 360Kohm 1/8W .1% AXIAL

RES 360Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3603BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3603BRE6-ND
Through Hole Resistors RN55C3603BRE6-ND
360 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

360 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3603BRE6 RN55C3603BRE6-ND
Product Name RES 360K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 360000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details