Vishay Intertechnology, Inc. Metal Film Resistors - RN55C35R7BRE6

Description
Metal Film Resistors - Through Hole 1/10watt 35.7ohms .1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/10watt 35.7ohms .1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55C35R7BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55C35R7BRE6
Metal Film Resistors - RN55C35R7BRE6
Metal Film Resistors - Through Hole 1/10watt 35.7ohms .1% 50ppm

Metal Film Resistors - Through Hole 1/10watt 35.7ohms .1% 50ppm

Supplier's Site
Through Hole Resistors - RN55C35R7BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C35R7BRE6-ND
Through Hole Resistors RN55C35R7BRE6-ND
35.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

35.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C35R7BRE6 RN55C35R7BRE6-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 35.7 ohms 35.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers