Vishay Intertechnology, Inc. RES 357K OHM 1/8W .25% AXIAL RN55C3573CRSL

Description
RES 357Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 357Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357K OHM 1/8W .25% AXIAL - RN55C3573CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM 1/8W .25% AXIAL
RN55C3573CRSL
RES 357K OHM 1/8W .25% AXIAL RN55C3573CRSL
RES 357Kohm 1/8W .25% AXIAL

RES 357Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3573CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3573CRSL-ND
Through Hole Resistors RN55C3573CRSL-ND
357 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

357 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3573CRSL RN55C3573CRSL-ND
Product Name RES 357K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details