Vishay Intertechnology, Inc. RES 357K OHM 1/8W .25% AXIAL RN55C3573CBSL

Description
RES 357Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 357Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357K OHM 1/8W .25% AXIAL - RN55C3573CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM 1/8W .25% AXIAL
RN55C3573CBSL
RES 357K OHM 1/8W .25% AXIAL RN55C3573CBSL
RES 357Kohm 1/8W .25% AXIAL

RES 357Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3573CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3573CBSL-ND
Through Hole Resistors RN55C3573CBSL-ND
357 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

357 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3573CBSL RN55C3573CBSL-ND
Product Name RES 357K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details