Vishay Intertechnology, Inc. RES MIL 35.7K OHM 1% 1/10W RN55C3572FRE6

Description
RES MIL 35.7Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 35.7Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 35.7K OHM 1% 1/10W - RN55C3572FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 35.7K OHM 1% 1/10W
RN55C3572FRE6
RES MIL 35.7K OHM 1% 1/10W RN55C3572FRE6
RES MIL 35.7Kohm 1% 1/10W

RES MIL 35.7Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C3572FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3572FRE6-ND
Through Hole Resistors RN55C3572FRE6-ND
35.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

35.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3572FRE6 RN55C3572FRE6-ND
Product Name RES MIL 35.7K OHM 1% 1/10W Through Hole Resistors
Resistance Range 35700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers