Vishay Intertechnology, Inc. RES 3.57K OHM 1/8W .5% AXIAL RN55C3571DRE6

Description
RES 3.57Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.57Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1/8W .5% AXIAL - RN55C3571DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/8W .5% AXIAL
RN55C3571DRE6
RES 3.57K OHM 1/8W .5% AXIAL RN55C3571DRE6
RES 3.57Kohm 1/8W .5% AXIAL

RES 3.57Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3571DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3571DRE6-ND
Through Hole Resistors RN55C3571DRE6-ND
3.57 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.57 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.57Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C0919 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.57Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C0919
Resistor,metal Film,3.57Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C0919
Resistor,Metal Film,3.57KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,3.57KOhms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3571DRE6 RN55C3571DRE6-ND 55C0919
Product Name RES 3.57K OHM 1/8W .5% AXIAL Through Hole Resistors Resistor,metal Film,3.57Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3570 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers