Vishay Intertechnology, Inc. RES 3.52K OHM 1/8W .5% AXIAL RN55C3521DRSL

Description
RES 3.52Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.52Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.52K OHM 1/8W .5% AXIAL - RN55C3521DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.52K OHM 1/8W .5% AXIAL
RN55C3521DRSL
RES 3.52K OHM 1/8W .5% AXIAL RN55C3521DRSL
RES 3.52Kohm 1/8W .5% AXIAL

RES 3.52Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3521DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3521DRSL-ND
Through Hole Resistors RN55C3521DRSL-ND
3.52 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.52 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3521DRSL RN55C3521DRSL-ND
Product Name RES 3.52K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3520 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details