Vishay Intertechnology, Inc. RES 3.52K OHM 1/8W .5% AXIAL RN55C3521DBSL

Description
RES 3.52Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.52Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.52K OHM 1/8W .5% AXIAL - RN55C3521DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.52K OHM 1/8W .5% AXIAL
RN55C3521DBSL
RES 3.52K OHM 1/8W .5% AXIAL RN55C3521DBSL
RES 3.52Kohm 1/8W .5% AXIAL

RES 3.52Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3521DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3521DBSL-ND
Through Hole Resistors RN55C3521DBSL-ND
3.52 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.52 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3521DBSL RN55C3521DBSL-ND
Product Name RES 3.52K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3520 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details