Vishay Intertechnology, Inc. RES 35K OHM 1/8W 1% AXIAL RN55C3502FB14

Description
RES 35Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 35Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35K OHM 1/8W 1% AXIAL - RN55C3502FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35K OHM 1/8W 1% AXIAL
RN55C3502FB14
RES 35K OHM 1/8W 1% AXIAL RN55C3502FB14
RES 35Kohm 1/8W 1% AXIAL

RES 35Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3502FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3502FB14-ND
Through Hole Resistors RN55C3502FB14-ND
35 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

35 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3502FB14 RN55C3502FB14-ND
Product Name RES 35K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details