Vishay Intertechnology, Inc. RES 34.8 OHM 1/8W 1% AXIAL RN55C34R8FB14

Description
RES 34.8ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1/8W 1% AXIAL - RN55C34R8FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1/8W 1% AXIAL
RN55C34R8FB14
RES 34.8 OHM 1/8W 1% AXIAL RN55C34R8FB14
RES 34.8ohm 1/8W 1% AXIAL

RES 34.8ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C34R8FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C34R8FB14-ND
Through Hole Resistors RN55C34R8FB14-ND
34.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C34R8FB14 RN55C34R8FB14-ND
Product Name RES 34.8 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details