3.48 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 3.48Mohm 1/8W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN55C3484FB14-ND | RN55C3484FB14 |
| Product Name | Through Hole Resistors | RES 3.48M OHM 1/8W 1% AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Tolerance | 1 +/- % | 1 +/- % |