Vishay Intertechnology, Inc. RES 34.8K OHM 1/8W 1% AXIAL RN55C3482FRSL

Description
RES 34.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/8W 1% AXIAL - RN55C3482FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/8W 1% AXIAL
RN55C3482FRSL
RES 34.8K OHM 1/8W 1% AXIAL RN55C3482FRSL
RES 34.8Kohm 1/8W 1% AXIAL

RES 34.8Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3482FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3482FRSL-ND
Through Hole Resistors RN55C3482FRSL-ND
34.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3482FRSL RN55C3482FRSL-ND
Product Name RES 34.8K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details