Vishay Intertechnology, Inc. RES 348 OHM 1/8W 1% AXIAL RN55C3480FB14

Description
RES 348ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/8W 1% AXIAL - RN55C3480FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/8W 1% AXIAL
RN55C3480FB14
RES 348 OHM 1/8W 1% AXIAL RN55C3480FB14
RES 348ohm 1/8W 1% AXIAL

RES 348ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3480FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3480FB14-ND
Through Hole Resistors RN55C3480FB14-ND
348 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

348 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3480FB14 RN55C3480FB14-ND
Product Name RES 348 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details