Vishay Intertechnology, Inc. RES 3.44K OHM 1/8W .1% AXIAL RN55C3441BBSL

Description
RES 3.44Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.44Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.44K OHM 1/8W .1% AXIAL - RN55C3441BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.44K OHM 1/8W .1% AXIAL
RN55C3441BBSL
RES 3.44K OHM 1/8W .1% AXIAL RN55C3441BBSL
RES 3.44Kohm 1/8W .1% AXIAL

RES 3.44Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3441BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3441BBSL-ND
Through Hole Resistors RN55C3441BBSL-ND
3.44 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.44 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3441BBSL RN55C3441BBSL-ND
Product Name RES 3.44K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3440 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details