Vishay Intertechnology, Inc. RES 3.36K OHM 1/8W .25% AXIAL RN55C3361CRSL

Description
RES 3.36Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 3.36Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.36K OHM 1/8W .25% AXIAL - RN55C3361CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.36K OHM 1/8W .25% AXIAL
RN55C3361CRSL
RES 3.36K OHM 1/8W .25% AXIAL RN55C3361CRSL
RES 3.36Kohm 1/8W .25% AXIAL

RES 3.36Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3361CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3361CRSL-ND
Through Hole Resistors RN55C3361CRSL-ND
3.36 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.36 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3361CRSL RN55C3361CRSL-ND
Product Name RES 3.36K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3360 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details