Vishay Intertechnology, Inc. RES 3.36K OHM 1/8W .1% AXIAL RN55C3361BRSL

Description
RES 3.36Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.36Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.36K OHM 1/8W .1% AXIAL - RN55C3361BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.36K OHM 1/8W .1% AXIAL
RN55C3361BRSL
RES 3.36K OHM 1/8W .1% AXIAL RN55C3361BRSL
RES 3.36Kohm 1/8W .1% AXIAL

RES 3.36Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3361BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3361BRSL-ND
Through Hole Resistors RN55C3361BRSL-ND
3.36 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.36 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3361BRSL RN55C3361BRSL-ND
Product Name RES 3.36K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers