Vishay Intertechnology, Inc. RES 332K OHM 1/8W .5% AXIAL RN55C3323DRE6

Description
RES 332Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/8W .5% AXIAL - RN55C3323DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/8W .5% AXIAL
RN55C3323DRE6
RES 332K OHM 1/8W .5% AXIAL RN55C3323DRE6
RES 332Kohm 1/8W .5% AXIAL

RES 332Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3323DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3323DRE6-ND
Through Hole Resistors RN55C3323DRE6-ND
332 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

332 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3323DRE6 RN55C3323DRE6-ND
Product Name RES 332K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details