Vishay Intertechnology, Inc. RES MIL 3.32K OHM 1% 1/10W RN55C3321FRE6

Description
RES MIL 3.32Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 3.32Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 3.32K OHM 1% 1/10W - RN55C3321FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 3.32K OHM 1% 1/10W
RN55C3321FRE6
RES MIL 3.32K OHM 1% 1/10W RN55C3321FRE6
RES MIL 3.32Kohm 1% 1/10W

RES MIL 3.32Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - 541-RN55C3321FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C3321FRE6CT-ND
Through Hole Resistors 541-RN55C3321FRE6CT-ND
3.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55C3321FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C3321FRE6TR-ND
Through Hole Resistors 541-RN55C3321FRE6TR-ND
3.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.32K OHM 1/8W 1% AXIAL - 866-RN55C3321FRE6 - Utmel Electronic Limited
Hong Kong, China
RES 3.32K OHM 1/8W 1% AXIAL
866-RN55C3321FRE6
RES 3.32K OHM 1/8W 1% AXIAL 866-RN55C3321FRE6
RES 3.32K OHM 1/8W 1% AXIAL

RES 3.32K OHM 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN55C3321FRE6 541-RN55C3321FRE6CT-ND 866-RN55C3321FRE6
Product Name RES MIL 3.32K OHM 1% 1/10W Through Hole Resistors RES 3.32K OHM 1/8W 1% AXIAL
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers