Vishay Intertechnology, Inc. RES MIL 332 OHM 1% 1/10W RN55C3320F-RE6

Description
RES MIL 332ohm 1% 1/10W
Request a Quote
Description
RES MIL 332ohm 1% 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES MIL 332 OHM 1% 1/10W - RN55C3320F-RE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 332 OHM 1% 1/10W
RN55C3320F-RE6
RES MIL 332 OHM 1% 1/10W RN55C3320F-RE6
RES MIL 332ohm 1% 1/10W

RES MIL 332ohm 1% 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55C3320F-RE6
Product Name RES MIL 332 OHM 1% 1/10W
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details