Vishay Intertechnology, Inc. RES 332 OHM 1/8W .25% AXIAL RN55C3320CBSL

Description
RES 332ohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/8W .25% AXIAL - RN55C3320CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/8W .25% AXIAL
RN55C3320CBSL
RES 332 OHM 1/8W .25% AXIAL RN55C3320CBSL
RES 332ohm 1/8W .25% AXIAL

RES 332ohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3320CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3320CBSL-ND
Through Hole Resistors RN55C3320CBSL-ND
332 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

332 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3320CBSL RN55C3320CBSL-ND
Product Name RES 332 OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers