332 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Res Metal Film 332 Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Resistor,Metal Film,332Ohms,200WV,.
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN55C3320CB14-ND | RN55C3320CB14 | 55C0704 |
| Product Name | Through Hole Resistors | Res Metal Film 332 Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk | Resistor,metal Film,332Ohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 332 ohms |