Vishay Intertechnology, Inc. RES 33.1K OHM 1/8W .5% AXIAL RN55C3312DRE6

Description
RES 33.1Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 33.1Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.1K OHM 1/8W .5% AXIAL - RN55C3312DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.1K OHM 1/8W .5% AXIAL
RN55C3312DRE6
RES 33.1K OHM 1/8W .5% AXIAL RN55C3312DRE6
RES 33.1Kohm 1/8W .5% AXIAL

RES 33.1Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3312DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3312DRE6-ND
Through Hole Resistors RN55C3312DRE6-ND
33.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3312DRE6 RN55C3312DRE6-ND
Product Name RES 33.1K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details