Vishay Intertechnology, Inc. RES 3.3K OHM 1/8W 1% AXIAL RN55C3301FB14

Description
RES 3.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/8W 1% AXIAL - RN55C3301FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/8W 1% AXIAL
RN55C3301FB14
RES 3.3K OHM 1/8W 1% AXIAL RN55C3301FB14
RES 3.3Kohm 1/8W 1% AXIAL

RES 3.3Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55C3301FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C3301FB14-ND
Through Hole Resistors 541-RN55C3301FB14-ND
3.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3301FB14 541-RN55C3301FB14-ND
Product Name RES 3.3K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details