Vishay Intertechnology, Inc. RES 32.4K OHM 1/8W .1% AXIAL RN55C3242BBSL

Description
RES 32.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 32.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/8W .1% AXIAL - RN55C3242BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/8W .1% AXIAL
RN55C3242BBSL
RES 32.4K OHM 1/8W .1% AXIAL RN55C3242BBSL
RES 32.4Kohm 1/8W .1% AXIAL

RES 32.4Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3242BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3242BBSL-ND
Through Hole Resistors RN55C3242BBSL-ND
32.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

32.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3242BBSL RN55C3242BBSL-ND
Product Name RES 32.4K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details