Vishay Intertechnology, Inc. Metal Film Resistors - RN55C3241FB14

Description
Metal Film Resistors - Through Hole 1/10watt 3.24Kohms 1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/10watt 3.24Kohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55C3241FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55C3241FB14
Metal Film Resistors - RN55C3241FB14
Metal Film Resistors - Through Hole 1/10watt 3.24Kohms 1% 50ppm

Metal Film Resistors - Through Hole 1/10watt 3.24Kohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN55C3241FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3241FB14-ND
Through Hole Resistors RN55C3241FB14-ND
3.24 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.24 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 32.4Kohm, 100Mw, 1%; Resistance Vishay - 03F9514 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 32.4Kohm, 100Mw, 1%; Resistance Vishay
03F9514
Resistor, Metal Film, 32.4Kohm, 100Mw, 1%; Resistance Vishay 03F9514
RESISTOR, METAL FILM, 32.4KOHM, 100mW, 1%; Resistance:32.4kohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 32.4KOHM, 100mW, 1%; Resistance:32.4kohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3241FB14 RN55C3241FB14-ND 03F9514
Product Name Metal Film Resistors - Through Hole Resistors Resistor, Metal Film, 32.4Kohm, 100Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 3240 ohms 32400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers