Vishay Intertechnology, Inc. RES 3.24K OHM 1/8W .1% AXIAL RN55C3241BB14

Description
RES 3.24Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.24Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1/8W .1% AXIAL - RN55C3241BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/8W .1% AXIAL
RN55C3241BB14
RES 3.24K OHM 1/8W .1% AXIAL RN55C3241BB14
RES 3.24Kohm 1/8W .1% AXIAL

RES 3.24Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3241BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3241BB14-ND
Through Hole Resistors RN55C3241BB14-ND
3.24 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.24 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.24Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C0618 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.24Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C0618
Resistor,metal Film,3.24Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C0618
Resistor,Metal Film,3.24KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,3.24KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3241BB14 RN55C3241BB14-ND 55C0618
Product Name RES 3.24K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,3.24Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers