Vishay Intertechnology, Inc. RES 320K OHM 1/8W .1% AXIAL RN55C3203BBSL

Description
RES 320Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 320Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 320K OHM 1/8W .1% AXIAL - RN55C3203BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 320K OHM 1/8W .1% AXIAL
RN55C3203BBSL
RES 320K OHM 1/8W .1% AXIAL RN55C3203BBSL
RES 320Kohm 1/8W .1% AXIAL

RES 320Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3203BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3203BBSL-ND
Through Hole Resistors RN55C3203BBSL-ND
320 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

320 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3203BBSL RN55C3203BBSL-ND
Product Name RES 320K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 320000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers