Vishay Intertechnology, Inc. RES 320K OHM 1/8W .1% AXIAL RN55C3203BB14

Description
RES 320Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 320Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 320K OHM 1/8W .1% AXIAL - RN55C3203BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 320K OHM 1/8W .1% AXIAL
RN55C3203BB14
RES 320K OHM 1/8W .1% AXIAL RN55C3203BB14
RES 320Kohm 1/8W .1% AXIAL

RES 320Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3203BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3203BB14-ND
Through Hole Resistors RN55C3203BB14-ND
320 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

320 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3203BB14 RN55C3203BB14-ND
Product Name RES 320K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 320000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers