Vishay Intertechnology, Inc. RES 32K OHM 1/8W .5% AXIAL RN55C3202DB14

Description
RES 32Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 32Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32K OHM 1/8W .5% AXIAL - RN55C3202DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32K OHM 1/8W .5% AXIAL
RN55C3202DB14
RES 32K OHM 1/8W .5% AXIAL RN55C3202DB14
RES 32Kohm 1/8W .5% AXIAL

RES 32Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3202DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3202DB14-ND
Through Hole Resistors RN55C3202DB14-ND
32 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

32 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,32Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C0600 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,32Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C0600
Resistor,metal Film,32Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C0600
Resistor,Metal Film,32KOhms,200WV,. 5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,32KOhms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3202DB14 RN55C3202DB14-ND 55C0600
Product Name RES 32K OHM 1/8W .5% AXIAL Through Hole Resistors Resistor,metal Film,32Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details