Vishay Intertechnology, Inc. Res Metal Film 3.2K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C3201BRE6

Description
Res Metal Film 3.2K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 3.2K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.2K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C3201BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.2K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C3201BRE6
Res Metal Film 3.2K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C3201BRE6
Res Metal Film 3.2K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 3.2K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C3201BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3201BRE6-ND
Through Hole Resistors RN55C3201BRE6-ND
3.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.2Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C0592 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.2Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C0592
Resistor,metal Film,3.2Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C0592
Resistor,Metal Film,3.2KOhms,200WV, .1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,3.2KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3201BRE6 RN55C3201BRE6-ND 55C0592
Product Name Res Metal Film 3.2K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,3.2Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details